Vishay Precision Group Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R000JE1213

Description
Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B2R000JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B2R000JE1213
Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B2R000JE1213
Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2 5% E12 E3 Vishay - 70P6593 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2 5% E12 E3 Vishay
70P6593
Cw-2B-13 2 5% E12 E3 Vishay 70P6593
CW-2B-13 2 5% e12 E3

CW-2B-13 2 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2R000JE1213 70P6593
Product Name Res Wirewound 2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details