Vishay Precision Group Wirewound Resistors CW02B2R000JB12

Description
CW-2B 2 5% B12
Request a Quote Datasheet
Description
CW-2B 2 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2R000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2R000JB12
Wirewound Resistors 3110-CW02B2R000JB12
CW-2B 2 5% B12

CW-2B 2 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW02B2R000JB12 - 1001994-CW02B2R000JB12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CW02B2R000JB12
1001994-CW02B2R000JB12
Through Hole Resistors - CW02B2R000JB12 1001994-CW02B2R000JB12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1001994-CW02B2R000JB 12 Packaging: Bulk Termination: Axial Length: 14.27 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Composition: Wirewound Resistance: 2 Ω Power Rating: 3 W Diameter: 4.78 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): CW02C2R000JE70; CW0052R000JB12; CW02B1R800JE12; SQMW72R2J; SQMW52R2J; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -65 °C Lead Diameter: 813 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001994-CW02B2R000JB12
Packaging: Bulk
Termination: Axial
Length: 14.27 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Composition: Wirewound
Resistance: 2 Ω
Power Rating: 3 W
Diameter: 4.78 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): CW02C2R000JE70; CW0052R000JB12; CW02B1R800JE12; SQMW72R2J; SQMW52R2J;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -65 °C
Lead Diameter: 813 µm

Buy Now
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole - CW02B2R000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole
CW02B2R000JB12
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole CW02B2R000JB12
Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through-Hole Resistor - 53-CW02B2R000JB12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW02B2R000JB12
Through-Hole Resistor 53-CW02B2R000JB12
Wirewound Resistors - Through Hole 3watts 2ohms 5% Rated to 3.75watts Product overview: CW02B2R000JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B2R000JB12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 2ohms 5% Rated to 3.75watts Product overview: CW02B2R000JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW02B2R000JB12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res,tan/nicr,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay - 79J5568 - Newark, An Avnet Company
Chicago, IL, United States
Res,tan/nicr,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay
79J5568
Res,tan/nicr,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay 79J5568
RES,TaN/NiCr,2Ohms,5 +/-% Tol,-50,50ppm-TC

RES,TaN/NiCr,2Ohms,5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW02B2R000JB12 1001994-CW02B2R000JB12 CW02B2R000JB12 53-CW02B2R000JB12 79J5568
Product Name Wirewound Resistors Through Hole Resistors - CW02B2R000JB12 Res Wirewound 2 Ohm 5% 3W ¦50ppm/¦C AXL Thru-Hole Through-Hole Resistor Res,tan/nicr,2Ohms,5+/-% Tol,-50,50Ppm-Tc Vishay
Category / Application Industrial
Resistance Range 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Surface Mount Technology (SMT / SMD) ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details