Vishay Precision Group Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K900KE7013

Description
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K900KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K900KE7013
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K900KE7013
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.9K 10% E70 E3 Vishay - 70P6592 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.9K 10% E70 E3 Vishay
70P6592
Cw-2B-13 2.9K 10% E70 E3 Vishay 70P6592
CW-2B-13 2.9K 10% E70 e3

CW-2B-13 2.9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K900KE7013 70P6592
Product Name Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 5.1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details