Vishay Precision Group Wirewound Resistors CW02B2K900JE70

Description
CW-2B 2.9K 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 2.9K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K900JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K900JE70
Wirewound Resistors 3110-CW02B2K900JE70
CW-2B 2.9K 5% E70 e3

CW-2B 2.9K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K900JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K900JE70
Res Wirewound 2.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K900JE70
Res Wirewound 2.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 2.9K 5% E70 E3 Vishay - 70P6587 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.9K 5% E70 E3 Vishay
70P6587
Cw-2B 2.9K 5% E70 E3 Vishay 70P6587
CW-2B 2.9K 5% E70 e3

CW-2B 2.9K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K900JE70 CW02B2K900JE70 70P6587
Product Name Wirewound Resistors Res Wirewound 2.9K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 2.9K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details