Vishay Precision Group Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K700KE7013

Description
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K700KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K700KE7013
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K700KE7013
Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.7K 10% E70 E3 Vishay - 70P6576 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.7K 10% E70 E3 Vishay
70P6576
Cw-2B-13 2.7K 10% E70 E3 Vishay 70P6576
CW-2B-13 2.7K 10% E70 e3

CW-2B-13 2.7K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K700KE7013 70P6576
Product Name Res Wirewound 2.7K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.7K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details