Vishay Intertechnology, Inc. Wirewound Resistors CW02B2K700JE12

Description
CW-2B 2.7K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 2.7K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K700JE12
Wirewound Resistors 3110-CW02B2K700JE12
CW-2B 2.7K 5% E12 e3

CW-2B 2.7K 5% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... - CW02B2K700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...
CW02B2K700JE12
Wirewound ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... CW02B2K700JE12
Wirewound ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Wirewound ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope...

Supplier's Site
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201359 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201359
Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201359
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Resistor Wirewound, 2.7Kohm, 3W, 5%; Resistance Vishay - 65K3748 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.7Kohm, 3W, 5%; Resistance Vishay
65K3748
Resistor Wirewound, 2.7Kohm, 3W, 5%; Resistance Vishay 65K3748
RESISTOR WIREWOUND, 2.7KOHM, 3W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.7KOHM, 3W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW02B2K700JE12 CW02B2K700JE12 70201359 65K3748
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:2.7kohm; Resistance Tolerance:+/- 5%; Power Rating:3W; Ope... Resistor;Wirewound;Res 2.7 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk Resistor Wirewound, 2.7Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2-1879021-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
5 suppliers