Vishay Precision Group Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B2K700JB12

Description
Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole - CW02B2K700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole
CW02B2K700JB12
Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole CW02B2K700JB12
Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-CW02B2K700JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K700JB12
Wirewound Resistors 3110-CW02B2K700JB12
CW-2B 2.7K 5% B12

CW-2B 2.7K 5% B12

Supplier's Site Datasheet
Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Vishay - 38C5615 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Vishay
38C5615
Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Vishay 38C5615
WIREWOUND RESISTOR, 2.7KOHM, 3W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

WIREWOUND RESISTOR, 2.7KOHM, 3W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B2K700JB12 3110-CW02B2K700JB12 38C5615
Product Name Res Wirewound 2.7K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistors Wirewound Resistor, 2.7Kohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers