Vishay Precision Group Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K510KE7013

Description
Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K510KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K510KE7013
Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K510KE7013
Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.51K 10% E70 E3 Vishay - 70P6570 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.51K 10% E70 E3 Vishay
70P6570
Cw-2B-13 2.51K 10% E70 E3 Vishay 70P6570
CW-2B-13 2.51K 10% E70 e3

CW-2B-13 2.51K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K510KE7013 70P6570
Product Name Res Wirewound 2.51K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.51K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details