Vishay Precision Group Wirewound Resistors CW02B2K500KE70

Description
CW-2B 2.5K 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 2.5K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K500KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K500KE70
Wirewound Resistors 3110-CW02B2K500KE70
CW-2B 2.5K 10% E70 e3

CW-2B 2.5K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K500KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K500KE70
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K500KE70
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 2.5K 10% E70 E3 Vishay - 70P6561 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.5K 10% E70 E3 Vishay
70P6561
Cw-2B 2.5K 10% E70 E3 Vishay 70P6561
CW-2B 2.5K 10% E70 e3

CW-2B 2.5K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K500KE70 CW02B2K500KE70 70P6561
Product Name Wirewound Resistors Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 2.5K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - C7200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details