Vishay Precision Group Wirewound Resistors CW02B2K500KE12

Description
CW-2B 2.5K 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 2.5K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K500KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K500KE12
Wirewound Resistors 3110-CW02B2K500KE12
CW-2B 2.5K 10% E12 e3

CW-2B 2.5K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K500KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K500KE12
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K500KE12
Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 2.5K 10% E12 E3 Vishay - 70P6559 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.5K 10% E12 E3 Vishay
70P6559
Cw-2B 2.5K 10% E12 E3 Vishay 70P6559
CW-2B 2.5K 10% e12 E3

CW-2B 2.5K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K500KE12 CW02B2K500KE12 70P6559
Product Name Wirewound Resistors Res Wirewound 2.5K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 2.5K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2500 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details