Vishay Precision Group Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K500JE1213

Description
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K500JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K500JE1213
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K500JE1213
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.5K 5% E12 E3 Vishay - 70P6557 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.5K 5% E12 E3 Vishay
70P6557
Cw-2B-13 2.5K 5% E12 E3 Vishay 70P6557
CW-2B-13 2.5K 5% e12 E3

CW-2B-13 2.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K500JE1213 70P6557
Product Name Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers