Vishay Precision Group Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K400KE7013

Description
Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K400KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K400KE7013
Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K400KE7013
Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.4K 10% E70 E3 Vishay - 70P6555 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.4K 10% E70 E3 Vishay
70P6555
Cw-2B-13 2.4K 10% E70 E3 Vishay 70P6555
CW-2B-13 2.4K 10% E70 e3

CW-2B-13 2.4K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K400KE7013 70P6555
Product Name Res Wirewound 2.4K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.4K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details