Vishay Precision Group Wirewound Resistors CW02B2K400KE70

Description
CW-2B 2.4K 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 2.4K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K400KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K400KE70
Wirewound Resistors 3110-CW02B2K400KE70
CW-2B 2.4K 10% E70 e3

CW-2B 2.4K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K400KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K400KE70
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K400KE70
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 2.4K 10% E70 E3 Vishay - 70P6554 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.4K 10% E70 E3 Vishay
70P6554
Cw-2B 2.4K 10% E70 E3 Vishay 70P6554
CW-2B 2.4K 10% E70 e3

CW-2B 2.4K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K400KE70 CW02B2K400KE70 70P6554
Product Name Wirewound Resistors Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 2.4K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2400 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers