Vishay Precision Group Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K400KE12

Description
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K400KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K400KE12
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K400KE12
Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B2K400KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K400KE12
Wirewound Resistors 3110-CW02B2K400KE12
CW-2B 2.4K 10% E12 e3

CW-2B 2.4K 10% E12 e3

Supplier's Site Datasheet
Cw-2B 2.4K 10% E12 E3 Vishay - 70P6552 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2.4K 10% E12 E3 Vishay
70P6552
Cw-2B 2.4K 10% E12 E3 Vishay 70P6552
CW-2B 2.4K 10% e12 E3

CW-2B 2.4K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B2K400KE12 3110-CW02B2K400KE12 70P6552
Product Name Res Wirewound 2.4K Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 2.4K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-9 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 1 +/- %
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details