Vishay Precision Group Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K250KE7013

Description
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K250KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K250KE7013
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K250KE7013
Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.25K 10% E70 E3 Vishay - 70P6547 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.25K 10% E70 E3 Vishay
70P6547
Cw-2B-13 2.25K 10% E70 E3 Vishay 70P6547
CW-2B-13 2.25K 10% E70 e3

CW-2B-13 2.25K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K250KE7013 70P6547
Product Name Res Wirewound 2.25K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.25K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details