Vishay Precision Group Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K200KE7013

Description
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K200KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K200KE7013
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K200KE7013
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 2.2K 10% E70 E3 Vishay - 70P6539 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.2K 10% E70 E3 Vishay
70P6539
Cw-2B-13 2.2K 10% E70 E3 Vishay 70P6539
CW-2B-13 2.2K 10% E70 e3

CW-2B-13 2.2K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K200KE7013 70P6539
Product Name Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 2.2K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers