Vishay Precision Group Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K200KE1213

Description
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K200KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K200KE1213
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K200KE1213
Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 2.2K 10% E12 E3 Vishay - 70P6537 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 2.2K 10% E12 E3 Vishay
70P6537
Cw-2B-13 2.2K 10% E12 E3 Vishay 70P6537
CW-2B-13 2.2K 10% e12 E3

CW-2B-13 2.2K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B2K200KE1213 70P6537
Product Name Res Wirewound 2.2K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 2.2K 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details