Vishay Precision Group Wirewound Resistors CW02B2K200JS73

Description
CW-2B 2.2K 5% S73
Request a Quote Datasheet
Description
CW-2B 2.2K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K200JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K200JS73
Wirewound Resistors 3110-CW02B2K200JS73
CW-2B 2.2K 5% S73

CW-2B 2.2K 5% S73

Supplier's Site Datasheet
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K200JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K200JS73
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K200JS73
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay - 08J4603 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay
08J4603
Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay 08J4603
RESISTOR WIREWOUND, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR WIREWOUND, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K200JS73 CW02B2K200JS73 08J4603
Product Name Wirewound Resistors Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details