Vishay Precision Group CW02B2K200JE73 CW02B2K200JE73

Description
CW02B2K200JE73
Request a Quote Datasheet
Description
CW02B2K200JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW02B2K200JE73 - CW02B2K200JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW02B2K200JE73
CW02B2K200JE73
CW02B2K200JE73 CW02B2K200JE73
CW02B2K200JE73

CW02B2K200JE73

Supplier's Site
Wirewound Resistors - 3110-CW02B2K200JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K200JE73
Wirewound Resistors 3110-CW02B2K200JE73
CW-2B 2.2K 5% E73 e3

CW-2B 2.2K 5% E73 e3

Supplier's Site Datasheet
Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay - 65K3743 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay
65K3743
Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay 65K3743
RESISTOR WIREWOUND, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 2.2Kohm, 3W, 5%; Resistance Vishay - 65K3742 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 3W, 5%; Resistance Vishay
65K3742
Wirewound Resistor, 2.2Kohm, 3W, 5%; Resistance Vishay 65K3742
WIREWOUND RESISTOR, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 3W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B2K200JE73 3110-CW02B2K200JE73 65K3743
Product Name CW02B2K200JE73 Wirewound Resistors Resistor Wirewound, 2.2Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers