Vishay Intertechnology, Inc. Wirewound Resistors CW02B2K200JE12

Description
CW-2B 2.2K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 2.2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K200JE12
Wirewound Resistors 3110-CW02B2K200JE12
CW-2B 2.2K 5% E12 e3

CW-2B 2.2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K200JE12
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K200JE12
Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk - 70201646 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
70201646
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk 70201646
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K200JE12 CW02B2K200JE12 70201646
Product Name Wirewound Resistors Res Wirewound 2.2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 3 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details