Vishay Precision Group Wirewound Resistors CW02B2K000JS73

Description
CW-2B 2K 5% S73
Request a Quote Datasheet
Description
CW-2B 2K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K000JS73
Wirewound Resistors 3110-CW02B2K000JS73
CW-2B 2K 5% S73

CW-2B 2K 5% S73

Supplier's Site Datasheet
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B2K000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B2K000JS73
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B2K000JS73
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor, Wirewound, 2Kohm, 3W, 5%; Resistance Vishay - 08J4890 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2Kohm, 3W, 5%; Resistance Vishay
08J4890
Resistor, Wirewound, 2Kohm, 3W, 5%; Resistance Vishay 08J4890
RESISTOR, WIREWOUND, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

RESISTOR, WIREWOUND, 2KOHM, 3W, 5%; Resistance:2kohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K000JS73 CW02B2K000JS73 08J4890
Product Name Wirewound Resistors Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Resistor, Wirewound, 2Kohm, 3W, 5%; Resistance Vishay
Category / Application Industrial Power Applications
Resistance Range 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176231-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers