Vishay Precision Group Wirewound Resistors CW02B2K000JE12

Description
CW-2B 2K 5% E12 e3
Request a Quote Datasheet
Description
CW-2B 2K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B2K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B2K000JE12
Wirewound Resistors 3110-CW02B2K000JE12
CW-2B 2K 5% E12 e3

CW-2B 2K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B2K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B2K000JE12
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B2K000JE12
Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 2K 5% E12 E3 Vishay - 70P6517 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 2K 5% E12 E3 Vishay
70P6517
Cw-2B 2K 5% E12 E3 Vishay 70P6517
CW-2B 2K 5% E12 e3

CW-2B 2K 5% E12 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B2K000JE12 CW02B2K000JE12 70P6517
Product Name Wirewound Resistors Res Wirewound 2K Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 2K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers