Vishay Precision Group Wirewound Resistors CW02B29R40JS73

Description
CW-2B 29.4 5% S73
Request a Quote Datasheet
Description
CW-2B 29.4 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B29R40JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B29R40JS73
Wirewound Resistors 3110-CW02B29R40JS73
CW-2B 29.4 5% S73

CW-2B 29.4 5% S73

Supplier's Site Datasheet
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B29R40JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B29R40JS73
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B29R40JS73
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay - 43C9280 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay
43C9280
Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay 43C9280
CW, 0.562 x 0.188", 29.4 Ohm, 5%

CW, 0.562 x 0.188", 29.4 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B29R40JS73 CW02B29R40JS73 43C9280
Product Name Wirewound Resistors Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 29.4 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers