Vishay Precision Group Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B29R40JS70

Description
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B29R40JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B29R40JS70
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B29R40JS70
Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B29R40JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B29R40JS70
Wirewound Resistors 3110-CW02B29R40JS70
CW-2B 29.4 5% S70

CW-2B 29.4 5% S70

Supplier's Site Datasheet
Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay - 43C9279 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay
43C9279
Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay 43C9279
CW, 0.562 x 0.188", 29.4 Ohm, 5%

CW, 0.562 x 0.188", 29.4 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B29R40JS70 3110-CW02B29R40JS70 43C9279
Product Name Res Wirewound 29.4 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.562 X 0.188, 29.4 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details