Vishay Precision Group Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B280R0KE1213

Description
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B280R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B280R0KE1213
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B280R0KE1213
Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 280 10% E12 E3 Vishay - 70P6795 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 280 10% E12 E3 Vishay
70P6795
Cw-2B-13 280 10% E12 E3 Vishay 70P6795
CW-2B-13 280 10% e12 E3

CW-2B-13 280 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B280R0KE1213 70P6795
Product Name Res Wirewound 280 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 280 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details