Vishay Precision Group Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B280R0JE1213

Description
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B280R0JE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B280R0JE1213
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B280R0JE1213
Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 280 5% E12 E3 Vishay - 70P6791 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 280 5% E12 E3 Vishay
70P6791
Cw-2B-13 280 5% E12 E3 Vishay 70P6791
CW-2B-13 280 5% e12 E3

CW-2B-13 280 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B280R0JE1213 70P6791
Product Name Res Wirewound 280 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 280 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details