Vishay Precision Group Wirewound Resistors CW02B27R50JE70

Description
CW-2B 27.5 5% E70 e3
Request a Quote Datasheet
Description
CW-2B 27.5 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B27R50JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B27R50JE70
Wirewound Resistors 3110-CW02B27R50JE70
CW-2B 27.5 5% E70 e3

CW-2B 27.5 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 27.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B27R50JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B27R50JE70
Res Wirewound 27.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B27R50JE70
Res Wirewound 27.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 27.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 27.5 5% E70 E3 Vishay - 70P6762 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 27.5 5% E70 E3 Vishay
70P6762
Cw-2B 27.5 5% E70 E3 Vishay 70P6762
CW-2B 27.5 5% E70 e3

CW-2B 27.5 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B27R50JE70 CW02B27R50JE70 70P6762
Product Name Wirewound Resistors Res Wirewound 27.5 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 27.5 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 27.5 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details