Vishay Precision Group Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B27R00KB12

Description
Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B27R00KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B27R00KB12
Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B27R00KB12
Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B27R00KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B27R00KB12
Wirewound Resistors 3110-CW02B27R00KB12
CW-2B 27 10% B12

CW-2B 27 10% B12

Supplier's Site Datasheet
Res,tan/nicr,27Ohms,10+/-% Tol,-30,30Ppm-Tc Vishay - 72C6017 - Newark, An Avnet Company
Chicago, IL, United States
Res,tan/nicr,27Ohms,10+/-% Tol,-30,30Ppm-Tc Vishay
72C6017
Res,tan/nicr,27Ohms,10+/-% Tol,-30,30Ppm-Tc Vishay 72C6017
RES,TaN/NiCr,27Ohms, 10+/-% Tol,-30,30ppm-TC

RES,TaN/NiCr,27Ohms,10+/-% Tol,-30,30ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B27R00KB12 3110-CW02B27R00KB12 72C6017
Product Name Res Wirewound 27 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Res,tan/nicr,27Ohms,10+/-% Tol,-30,30Ppm-Tc Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers