Vishay Precision Group Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B274R0JE70

Description
Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B274R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B274R0JE70
Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B274R0JE70
Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B274R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B274R0JE70
Wirewound Resistors 3110-CW02B274R0JE70
CW-2B 274 5% E70 e3

CW-2B 274 5% E70 e3

Supplier's Site Datasheet
Cw-2B 274 5% E70 E3 Vishay - 70P6776 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 274 5% E70 E3 Vishay
70P6776
Cw-2B 274 5% E70 E3 Vishay 70P6776
CW-2B 274 5% E70 e3

CW-2B 274 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B274R0JE70 3110-CW02B274R0JE70 70P6776
Product Name Res Wirewound 274 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 274 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details