Vishay Precision Group Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B270R0KE1213

Description
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B270R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B270R0KE1213
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B270R0KE1213
Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 270 10% E12 E3 Vishay - 70P6771 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 270 10% E12 E3 Vishay
70P6771
Cw-2B-13 270 10% E12 E3 Vishay 70P6771
CW-2B-13 270 10% e12 E3

CW-2B-13 270 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B270R0KE1213 70P6771
Product Name Res Wirewound 270 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 270 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details