Vishay Precision Group Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts CW02B25R00JE12

Description
Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts
Request a Quote Datasheet
Description
Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts - CW02B25R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts
CW02B25R00JE12
Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts CW02B25R00JE12
Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts

Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts

Supplier's Site
Wirewound Resistors - 3110-CW02B25R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B25R00JE12
Wirewound Resistors 3110-CW02B25R00JE12
CW-2B 25 5% E12 e3

CW-2B 25 5% E12 e3

Supplier's Site Datasheet
Cw-2B 25 5% E12 E3 Vishay - 70P6731 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 25 5% E12 E3 Vishay
70P6731
Cw-2B 25 5% E12 E3 Vishay 70P6731
CW-2B 25 5% E12 e3

CW-2B 25 5% E12 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B25R00JE12 3110-CW02B25R00JE12 70P6731
Product Name Wirewound Resistors 3watts 25ohms 5% Rated to 3.75watts Wirewound Resistors Cw-2B 25 5% E12 E3 Vishay
Technology / Construction Wirewound
Resistance Range 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers