Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW-2B-13 250 10% E70 e3
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW02B250R0KE7013 | 70P6744 |
| Product Name | Res Wirewound 250 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R | Cw-2B-13 250 10% E70 E3 Vishay |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 10 +/- % |