Vishay Precision Group Wirewound Resistors CW02B250R0KE12

Description
CW-2B 250 10% E12 e3
Request a Quote Datasheet
Description
CW-2B 250 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B250R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B250R0KE12
Wirewound Resistors 3110-CW02B250R0KE12
CW-2B 250 10% E12 e3

CW-2B 250 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 250 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B250R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B250R0KE12
Res Wirewound 250 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B250R0KE12
Res Wirewound 250 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 250 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B 250 10% E12 E3 Vishay - 70P6741 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 250 10% E12 E3 Vishay
70P6741
Cw-2B 250 10% E12 E3 Vishay 70P6741
CW-2B 250 10% e12 E3

CW-2B 250 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B250R0KE12 CW02B250R0KE12 70P6741
Product Name Wirewound Resistors Res Wirewound 250 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B 250 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 250 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R912JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers