Vishay Precision Group Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B250R0JS73

Description
Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B250R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B250R0JS73
Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B250R0JS73
Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B250R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B250R0JS73
Wirewound Resistors 3110-CW02B250R0JS73
CW-2B 250 5% S73

CW-2B 250 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Vishay - 06H0123 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Vishay
06H0123
Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Vishay 06H0123
RESISTOR, WIREWOUND, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

RESISTOR, WIREWOUND, 250 OHM, 3W, 5%; Resistance:250ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:15.8mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B250R0JS73 3110-CW02B250R0JS73 06H0123
Product Name Res Wirewound 250 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Resistor, Wirewound, 250 Ohm, 3W, 5%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details