Vishay Precision Group Wirewound Resistors CW02B250R0JE73

Description
CW-2B 250 5% E73 e3
Request a Quote Datasheet
Description
CW-2B 250 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B250R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B250R0JE73
Wirewound Resistors 3110-CW02B250R0JE73
CW-2B 250 5% E73 e3

CW-2B 250 5% E73 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... - CW02B250R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...
CW02B250R0JE73
Wirewound ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... CW02B250R0JE73
Wirewound ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...

Wirewound ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati...

Supplier's Site
Wirewound Resistor, 250 Ohm, 3W, 5%, Full Reel; Resistance Vishay - 65K3769 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 3W, 5%, Full Reel; Resistance Vishay
65K3769
Wirewound Resistor, 250 Ohm, 3W, 5%, Full Reel; Resistance Vishay 65K3769
WIREWOUND RESISTOR, 250 OHM, 3W, 5%, FULL REEL; Resistance:250ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 3W, 5%, FULL REEL; Resistance:250ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B250R0JE73 CW02B250R0JE73 65K3769
Product Name Wirewound Resistors Wirewound ResistorSeries:CW; Resistance:250ohm; Resistance Tolerance: 5%; Power Rating:3W; Operati... Wirewound Resistor, 250 Ohm, 3W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial
Standards and Certifications RoHS RoHS
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers