Vishay Precision Group Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B24R00KE12

Description
Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B24R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B24R00KE12
Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B24R00KE12
Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B24R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B24R00KE12
Wirewound Resistors 3110-CW02B24R00KE12
CW-2B 24 10% E12 e3

CW-2B 24 10% E12 e3

Supplier's Site Datasheet
Cw-2B 24 10% E12 E3 Vishay - 70P6720 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 24 10% E12 E3 Vishay
70P6720
Cw-2B 24 10% E12 E3 Vishay 70P6720
CW-2B 24 10% e12 E3

CW-2B 24 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B24R00KE12 3110-CW02B24R00KE12 70P6720
Product Name Res Wirewound 24 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 24 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1630024-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details