Vishay Intertechnology, Inc. Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B240R0KE7013

Description
Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B240R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B240R0KE7013
Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B240R0KE7013
Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CW02B240R0KE7013
Product Name Res Wirewound 240 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers