Vishay Precision Group Wirewound Resistors CW02B240R0KE70

Description
CW-2B 240 10% E70 e3
Request a Quote Datasheet
Description
CW-2B 240 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B240R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B240R0KE70
Wirewound Resistors 3110-CW02B240R0KE70
CW-2B 240 10% E70 e3

CW-2B 240 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B240R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B240R0KE70
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R CW02B240R0KE70
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B 240 10% E70 E3 Vishay - 70P6729 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 240 10% E70 E3 Vishay
70P6729
Cw-2B 240 10% E70 E3 Vishay 70P6729
CW-2B 240 10% E70 e3

CW-2B 240 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B240R0KE70 CW02B240R0KE70 70P6729
Product Name Wirewound Resistors Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B 240 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 240 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details