Vishay Precision Group Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B240R0KE12

Description
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B240R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B240R0KE12
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B240R0KE12
Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW02B240R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B240R0KE12
Wirewound Resistors 3110-CW02B240R0KE12
CW-2B 240 10% E12 e3

CW-2B 240 10% E12 e3

Supplier's Site Datasheet
Cw-2B 240 10% E12 E3 Vishay - 70P6727 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 240 10% E12 E3 Vishay
70P6727
Cw-2B 240 10% E12 E3 Vishay 70P6727
CW-2B 240 10% e12 E3

CW-2B 240 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B240R0KE12 3110-CW02B240R0KE12 70P6727
Product Name Res Wirewound 240 Ohm 10% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2B 240 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details