Vishay Precision Group Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B235R0KE1213

Description
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B235R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B235R0KE1213
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B235R0KE1213
Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 235 10% E12 E3 Vishay - 70P6713 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 235 10% E12 E3 Vishay
70P6713
Cw-2B-13 235 10% E12 E3 Vishay 70P6713
CW-2B-13 235 10% e12 E3

CW-2B-13 235 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B235R0KE1213 70P6713
Product Name Res Wirewound 235 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 235 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details