Vishay Precision Group Leaded Process Compatible:Yes RoHS Compliant: Yes CW02B22R00JE12

Description
Leaded Process Compatible:Yes RoHS Compliant: Yes
Request a Quote Datasheet
Description
Leaded Process Compatible:Yes RoHS Compliant: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Leaded Process Compatible:Yes RoHS Compliant: Yes - CW02B22R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Leaded Process Compatible:Yes RoHS Compliant: Yes
CW02B22R00JE12
Leaded Process Compatible:Yes RoHS Compliant: Yes CW02B22R00JE12
Leaded Process Compatible:Yes RoHS Compliant: Yes

Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site
Wirewound Resistors - 3110-CW02B22R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B22R00JE12
Wirewound Resistors 3110-CW02B22R00JE12
CW-2B 22 5% E12 e3

CW-2B 22 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay - 41K8962 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay
41K8962
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay 41K8962
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.78mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:CW Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.78mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B22R00JE12 3110-CW02B22R00JE12 41K8962
Product Name Leaded Process Compatible:Yes RoHS Compliant: Yes Wirewound Resistors Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay
Standards and Certifications RoHS RoHS
Category / Application Industrial
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details