Vishay Precision Group Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B225R0JE7013

Description
Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B225R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B225R0JE7013
Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B225R0JE7013
Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 225 5% E70 E3 Vishay - 70P6703 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 225 5% E70 E3 Vishay
70P6703
Cw-2B-13 225 5% E70 E3 Vishay 70P6703
CW-2B-13 225 5% E70 e3

CW-2B-13 225 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B225R0JE7013 70P6703
Product Name Res Wirewound 225 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 225 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details