Vishay Precision Group Wirewound Resistors CW02B225R0JB12

Description
CW-2B 225 5% B12
Request a Quote Datasheet
Description
CW-2B 225 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW02B225R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B225R0JB12
Wirewound Resistors 3110-CW02B225R0JB12
CW-2B 225 5% B12

CW-2B 225 5% B12

Supplier's Site Datasheet
Res Wirewound 225 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B225R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 225 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B225R0JB12
Res Wirewound 225 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B225R0JB12
Res Wirewound 225 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 225 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.562 X 0.188, 225 Ohm, 5% Vishay - 43C9245 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.562 X 0.188, 225 Ohm, 5% Vishay
43C9245
Cw, 0.562 X 0.188, 225 Ohm, 5% Vishay 43C9245
CW, 0.562 x 0.188", 225 Ohm, 5%

CW, 0.562 x 0.188", 225 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW02B225R0JB12 CW02B225R0JB12 43C9245
Product Name Wirewound Resistors Res Wirewound 225 Ohm 5% 3W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.562 X 0.188, 225 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 225 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details