Vishay Precision Group Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B223R0KE1213

Description
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B223R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B223R0KE1213
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B223R0KE1213
Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 223 10% E12 E3 Vishay - 70P6698 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 223 10% E12 E3 Vishay
70P6698
Cw-2B-13 223 10% E12 E3 Vishay 70P6698
CW-2B-13 223 10% e12 E3

CW-2B-13 223 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B223R0KE1213 70P6698
Product Name Res Wirewound 223 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 223 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details