Vishay Precision Group Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B215R0JE7013

Description
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B215R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B215R0JE7013
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B215R0JE7013
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 215 5% E70 E3 Vishay - 70P6674 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 215 5% E70 E3 Vishay
70P6674
Cw-2B-13 215 5% E70 E3 Vishay 70P6674
CW-2B-13 215 5% E70 e3

CW-2B-13 215 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B215R0JE7013 70P6674
Product Name Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 215 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details