Vishay Precision Group Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B202R0KE1213

Description
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW02B202R0KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW02B202R0KE1213
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW02B202R0KE1213
Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 202 10% E12 E3 Vishay - 70P6659 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 202 10% E12 E3 Vishay
70P6659
Cw-2B-13 202 10% E12 E3 Vishay 70P6659
CW-2B-13 202 10% e12 E3

CW-2B-13 202 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B202R0KE1213 70P6659
Product Name Res Wirewound 202 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 202 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630027-6 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers