Vishay Precision Group Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B202R0JE7013

Description
Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B202R0JE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B202R0JE7013
Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B202R0JE7013
Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 202 5% E70 E3 Vishay - 70P6657 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 202 5% E70 E3 Vishay
70P6657
Cw-2B-13 202 5% E70 E3 Vishay 70P6657
CW-2B-13 202 5% E70 e3

CW-2B-13 202 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B202R0JE7013 70P6657
Product Name Res Wirewound 202 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 202 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details