Vishay Precision Group Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B200R0KE7013

Description
Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW02B200R0KE7013 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW02B200R0KE7013
Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW02B200R0KE7013
Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2B-13 200 10% E70 E3 Vishay - 70P6653 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 200 10% E70 E3 Vishay
70P6653
Cw-2B-13 200 10% E70 E3 Vishay 70P6653
CW-2B-13 200 10% E70 e3

CW-2B-13 200 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B200R0KE7013 70P6653
Product Name Res Wirewound 200 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2B-13 200 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers