Vishay Precision Group Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R650KE70

Description
Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R - CW02B1R650KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R
CW02B1R650KE70
Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R CW02B1R650KE70
Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW02B1R650KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW02B1R650KE70
Wirewound Resistors 3110-CW02B1R650KE70
CW-2B 1.65 10% E70 e3

CW-2B 1.65 10% E70 e3

Supplier's Site Datasheet
Cw-2B 1.65 10% E70 E3 Vishay - 70P6221 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B 1.65 10% E70 E3 Vishay
70P6221
Cw-2B 1.65 10% E70 E3 Vishay 70P6221
CW-2B 1.65 10% E70 e3

CW-2B 1.65 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW02B1R650KE70 3110-CW02B1R650KE70 70P6221
Product Name Res Wirewound 1.65 Ohm 10% 3W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2B 1.65 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers