Vishay Precision Group Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R650KE1213

Description
Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW02B1R650KE1213 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW02B1R650KE1213
Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW02B1R650KE1213
Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2B-13 1.65 10% E12 E3 Vishay - 70P6220 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2B-13 1.65 10% E12 E3 Vishay
70P6220
Cw-2B-13 1.65 10% E12 E3 Vishay 70P6220
CW-2B-13 1.65 10% e12 E3

CW-2B-13 1.65 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW02B1R650KE1213 70P6220
Product Name Res Wirewound 1.65 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2B-13 1.65 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details